Qorvo RF Amplifiers QPD1004SR

Description
30-1200MHZ,25W,50V GAN RF I/P-MT
Request a Quote Datasheet
Description
30-1200MHZ,25W,50V GAN RF I/P-MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPD1004SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1004SRTR-ND
RF Amplifiers 2312-QPD1004SRTR-ND
30-1200MHZ,25W,50V GAN RF I/P-MT

30-1200MHZ,25W,50V GAN RF I/P-MT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPD1004SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 1400 MHz
Minimum Gain 18.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA728L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 170 to 1675 MHz
View Details
3 suppliers
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details