Qorvo 617 - 6000 MHz SP4T RFFE GSM High Power Switch QPC8020Q

Description
The QPC8020Q is a low loss, high isolation SP4T switch with performance optimized for GSM, CDMA, WCDMA, & LTE applications requiring high linearity and high power handling. The QPC8020Q is packaged in a compact 1.1 mm x 1.1 mm, 9-pin module which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet
Description
The QPC8020Q is a low loss, high isolation SP4T switch with performance optimized for GSM, CDMA, WCDMA, & LTE applications requiring high linearity and high power handling. The QPC8020Q is packaged in a compact 1.1 mm x 1.1 mm, 9-pin module which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
617 - 6000 MHz SP4T RFFE GSM High Power Switch - QPC8020Q - Qorvo
Greensboro, NC, United States
617 - 6000 MHz SP4T RFFE GSM High Power Switch
QPC8020Q
617 - 6000 MHz SP4T RFFE GSM High Power Switch QPC8020Q
The QPC8020Q is a low loss, high isolation SP4T switch with performance optimized for GSM, CDMA, WCDMA, & LTE applications requiring high linearity and high power handling. The QPC8020Q is packaged in a compact 1.1 mm x 1.1 mm, 9-pin module which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

The QPC8020Q is a low loss, high isolation SP4T switch with performance optimized for GSM, CDMA, WCDMA, & LTE applications requiring high linearity and high power handling. The QPC8020Q is packaged in a compact 1.1 mm x 1.1 mm, 9-pin module which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC8020Q
Product Name 617 - 6000 MHz SP4T RFFE GSM High Power Switch
Package Type 9 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.2200 dB
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6742TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
5 - 6000 MHz Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Specs
Package Type SMT
Frequency Range 5 to 6000 MHz
Insertion Loss 0.9000 dB
View Details
RF Switches - 2312-CMD235-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers