Qorvo 617 - 6000 MHz SP5T Switch For LTE Applications QPC8018Q

Description
The QPC8018Q is a low loss, high isolation SP5T switch with performance optimized for LTE and diversity applications. The QPC8018Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet
Description
The QPC8018Q is a low loss, high isolation SP5T switch with performance optimized for LTE and diversity applications. The QPC8018Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
617 - 6000 MHz SP5T Switch For LTE Applications - QPC8018Q - Qorvo
Greensboro, NC, United States
617 - 6000 MHz SP5T Switch For LTE Applications
QPC8018Q
617 - 6000 MHz SP5T Switch For LTE Applications QPC8018Q
The QPC8018Q is a low loss, high isolation SP5T switch with performance optimized for LTE and diversity applications. The QPC8018Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

The QPC8018Q is a low loss, high isolation SP5T switch with performance optimized for LTE and diversity applications. The QPC8018Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC8018Q
Product Name 617 - 6000 MHz SP5T Switch For LTE Applications
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
RF Switches - 2312-CMD195C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
617 - 6000 MHz SPDT Switch for Receive Applications - QPC8015Q - Qorvo
Specs
Package Type 6-Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3000 dB
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details