Qorvo DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203

Description
Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203 - Qorvo
Greensboro, NC, United States
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
CMD203
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203
Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number CMD203
Product Name DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW1012TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details
RF Switches - 2312-QPC3024SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
0.02 - 30 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2420 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 30000 MHz
Insertion Loss 1.5 dB
View Details