Qorvo
RF Switches
QPC2420SR
Description
0.02-30GHZ SPDT
Request a Quote
Email Supplier
Datasheet
Description
0.02-30GHZ SPDT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2312-QPC2420SRDKR-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Surface Mount; 12-VFQFN Exposed Pad
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Frequency Range
|
20 to 30000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
20 to 15000 MHz
View Details
Package Type
Surface Mount; QFN, 14L
Frequency Range
5 to 1500 MHz
Type
SP6T
View Details
5 suppliers
Package Type
Surface Mount; 10-XFQFN
Frequency Range
400 to 7125 MHz
Type
Single Pole Single Throw
View Details
5 suppliers
Crane Aerospace & Electronics
Frequency Range
500 to 5000 MHz
Insertion Loss
15 dB
Isolation
45 dB
View Details