Qorvo 0.3 - 6.0 GHz Wi-Fi SPDT Switch RFSW8008

Description
The RFSW8008 is a single-pole double-throw switch (SPDT) designed for Wi-Fi 802.11a/b/g/n/ac systems. The small package size minimizes layout area in the customer's application and wide frequency range of operation enables a breadth of applications in typical systems. The device is provided in a 1.0 mm x 1.075 mm x 0.5 mm, 7-pin QFN package.
Request a Quote Datasheet
Description
The RFSW8008 is a single-pole double-throw switch (SPDT) designed for Wi-Fi 802.11a/b/g/n/ac systems. The small package size minimizes layout area in the customer's application and wide frequency range of operation enables a breadth of applications in typical systems. The device is provided in a 1.0 mm x 1.075 mm x 0.5 mm, 7-pin QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 - 6.0 GHz Wi-Fi SPDT Switch - RFSW8008 - Qorvo
Greensboro, NC, United States
0.3 - 6.0 GHz Wi-Fi SPDT Switch
RFSW8008
0.3 - 6.0 GHz Wi-Fi SPDT Switch RFSW8008
The RFSW8008 is a single-pole double-throw switch (SPDT) designed for Wi-Fi 802.11a/b/g/n/ac systems. The small package size minimizes layout area in the customer's application and wide frequency range of operation enables a breadth of applications in typical systems. The device is provided in a 1.0 mm x 1.075 mm x 0.5 mm, 7-pin QFN package.

The RFSW8008 is a single-pole double-throw switch (SPDT) designed for Wi-Fi 802.11a/b/g/n/ac systems. The small package size minimizes layout area in the customer's application and wide frequency range of operation enables a breadth of applications in typical systems. The device is provided in a 1.0 mm x 1.075 mm x 0.5 mm, 7-pin QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RFSW8008
Product Name 0.3 - 6.0 GHz Wi-Fi SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details