Qorvo 5 - 396 MHz Cable Compensated Voltage Variable Equalizer QPC7339

Description
The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz
Request a Quote Datasheet
Description
The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 396 MHz Cable Compensated Voltage Variable Equalizer - QPC7339 - Qorvo
Greensboro, NC, United States
5 - 396 MHz Cable Compensated Voltage Variable Equalizer
QPC7339
5 - 396 MHz Cable Compensated Voltage Variable Equalizer QPC7339
The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz

The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC7339
Product Name 5 - 396 MHz Cable Compensated Voltage Variable Equalizer
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

0 dB Wideband Fixed Attenuator - TGL4201-00 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 0.0 dB
View Details
2 suppliers
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
DC - 30 GHz Wideband Analog Attenuator - TGL4203-SM - Qorvo
Specs
Frequency 0.0 to 30 GHz
Insertion Loss 1.5 dB
Attenuation 16 dB
View Details
3 suppliers
DC - 20 GHz DSA with VVA - QPC1008 - Qorvo
Specs
Number of Bits 5
Frequency 0.0 to 20 GHz
Insertion Loss 5 dB
View Details
2 suppliers