Qorvo 45 - 1218 MHz Variable Equalizer for Cable Loss Compensation QPC7332

Description
The QPC7332 is a voltage controlled variable equalizer with a coax cable loss compensation response employing SOI attenuator, optimized for Downstream path applications between 45 MHz and 1218 MHz.
Request a Quote Datasheet
Description
The QPC7332 is a voltage controlled variable equalizer with a coax cable loss compensation response employing SOI attenuator, optimized for Downstream path applications between 45 MHz and 1218 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz Variable Equalizer for Cable Loss Compensation - QPC7332 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz Variable Equalizer for Cable Loss Compensation
QPC7332
45 - 1218 MHz Variable Equalizer for Cable Loss Compensation QPC7332
The QPC7332 is a voltage controlled variable equalizer with a coax cable loss compensation response employing SOI attenuator, optimized for Downstream path applications between 45 MHz and 1218 MHz.

The QPC7332 is a voltage controlled variable equalizer with a coax cable loss compensation response employing SOI attenuator, optimized for Downstream path applications between 45 MHz and 1218 MHz.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC7332
Product Name 45 - 1218 MHz Variable Equalizer for Cable Loss Compensation
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
50 - 18000 MHz Wide Bandwidth Voltage Controlled Attenuator - RFSA2113 - Qorvo
Specs
Frequency 0.0500 to 18 GHz
Insertion Loss 3 dB
Attenuation 32 dB
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps - QPC6713 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 7
Frequency 0.0500 to 6 GHz
View Details