Qorvo 50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps QPC6713

Description
Qorvo's QPC6713 is a 7-bit digital step attenuator (DSA) that features high linearity over the entire 31.75dB gain control range in 0.25dB steps. The QPC6713 uses a serial control interface and has a low insertion loss of 1.7dB at 2GHz. The patented circuit architecture provides overshoot-free transient switching performance using a single 3V to 5V power supply. External address pins allow up to eight DSAs to be controlled on a single bus. The QPC6713 is available in a 3mm x 3mm QFN package.
Request a Quote Datasheet
Description
Qorvo's QPC6713 is a 7-bit digital step attenuator (DSA) that features high linearity over the entire 31.75dB gain control range in 0.25dB steps. The QPC6713 uses a serial control interface and has a low insertion loss of 1.7dB at 2GHz. The patented circuit architecture provides overshoot-free transient switching performance using a single 3V to 5V power supply. External address pins allow up to eight DSAs to be controlled on a single bus. The QPC6713 is available in a 3mm x 3mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps - QPC6713 - Qorvo
Greensboro, NC, United States
50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps
QPC6713
50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps QPC6713
Qorvo's QPC6713 is a 7-bit digital step attenuator (DSA) that features high linearity over the entire 31.75dB gain control range in 0.25dB steps. The QPC6713 uses a serial control interface and has a low insertion loss of 1.7dB at 2GHz. The patented circuit architecture provides overshoot-free transient switching performance using a single 3V to 5V power supply. External address pins allow up to eight DSAs to be controlled on a single bus. The QPC6713 is available in a 3mm x 3mm QFN package.

Qorvo's QPC6713 is a 7-bit digital step attenuator (DSA) that features high linearity over the entire 31.75dB gain control range in 0.25dB steps. The QPC6713 uses a serial control interface and has a low insertion loss of 1.7dB at 2GHz. The patented circuit architecture provides overshoot-free transient switching performance using a single 3V to 5V power supply. External address pins allow up to eight DSAs to be controlled on a single bus. The QPC6713 is available in a 3mm x 3mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC6713
Product Name 50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps
Attenuator Type Digital
Number of Bits 7
Frequency 0.0500 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details