Qorvo 0.05 - 10 GHz High Isolation SP4T Switch QPC6144

Description
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6144 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6144 is packaged in a RoHS-compliant, compact 4x4mm surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.
Request a Quote Datasheet
Description
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6144 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6144 is packaged in a RoHS-compliant, compact 4x4mm surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Greensboro, NC, United States
0.05 - 10 GHz High Isolation SP4T Switch
QPC6144
0.05 - 10 GHz High Isolation SP4T Switch QPC6144
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6144 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin. The QPC6144 is packaged in a RoHS-compliant, compact 4x4mm surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.

The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6144 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative Voltage Generator (NVG) by applying a negative voltage of an off-chip external source to the same pin.

The QPC6144 is packaged in a RoHS-compliant, compact 4x4mm surface-mount leadless package. The switch module is targeted for mMIMO, Macro radios for DPD feedback path and calibration paths.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC6144
Product Name 0.05 - 10 GHz High Isolation SP4T Switch
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
Isolation 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1026861 - Richardson RFPD
Specs
Package Type Die
Frequency Range 75000 to 80000 MHz
Insertion Loss 2.5 dB
View Details
RF Switches - 2312-RFSW8000TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6500 MHz
View Details
RF Switches - 2312-TQP4M0008DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VFDFN Exposed Pad
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 100 to 6000 MHz
View Details
RF Switches - 2312-QPC8014QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details