Qorvo
RF Switches
QPC2180TR7
Description
0.1-8GHZ SP8T SWITCH
Request a Quote
Email Supplier
Datasheet
Description
0.1-8GHZ SP8T SWITCH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2312-QPC2180TR7TR-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Surface Mount; 20-TFQFN Exposed Pad
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Frequency Range
|
100 to 8000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature
-30 to 90 C (-22 to 194 F)
Frequency Range
50 to 2700 MHz
View Details
Package Type
Surface Mount; QFN, 10L
Frequency Range
100 to 2700 MHz
Type
Single Pole Four Throw; SP4T
View Details
4 suppliers
Package Type
Surface Mount; 10-XFLGA
Frequency Range
400 to 6000 MHz
Type
Single Pole Single Throw
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details