Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
QORVO
QPB9378SR -- RF AMPLIFIERS
Qorvo
RF Amplifiers
QPB9378SR
Description
2.3-5GHZ 20W SWITCH-LNA MODULE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
2.3-5GHZ 20W SWITCH-LNA MODULE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB9378SRTR-ND
RF Amplifiers
2312-QPB9378SRTR-ND
2.3-5GHZ 20W SWITCH-LNA MODULE
2.3-5GHZ 20W SWITCH-LNA MODULE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Amplifiers
Product Number
2312-QPB9378SRTR-ND
Product Name
RF Amplifiers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
RF Amplifiers - AWL6152M7P8
AWL6152M7P8
Specs
Applications
RF Microwave
Package Type
Surface Mount
View Details
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-2640
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Mini-Circuits
Connectorized SMA, Linear, Gain Block Amplifier, 500 MHz to 2500 MHz, 50Ω
ZFL-2500+
Specs
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
Connectors
SMA
View Details
2
suppliers
Qorvo
mmW Driver Amplifier
1055865
Specs
Frequency Range
17000 to 24000 MHz
Maximum Gain
23 dB
Output Power
23.5 dBm
View Details