Qorvo DC - 4000 MHz Cascadable Gain Block ECG008B-G

Description
Qorvo's ECG008B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG008B-G typically provides 15 dB of gain, +40 dBm Output IP3 and +24 dBm P1dB. The ECG008B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG008B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet
Description
Qorvo's ECG008B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG008B-G typically provides 15 dB of gain, +40 dBm Output IP3 and +24 dBm P1dB. The ECG008B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG008B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 4000 MHz Cascadable Gain Block - ECG008B-G - Qorvo
Greensboro, NC, United States
DC - 4000 MHz Cascadable Gain Block
ECG008B-G
DC - 4000 MHz Cascadable Gain Block ECG008B-G
Qorvo's ECG008B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG008B-G typically provides 15 dB of gain, +40 dBm Output IP3 and +24 dBm P1dB. The ECG008B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG008B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.

Qorvo's ECG008B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG008B-G typically provides 15 dB of gain, +40 dBm Output IP3 and +24 dBm P1dB.

The ECG008B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG008B-G will work for other various applications within the DC to 4 GHz frequency range such as CATV and mobile wireless.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number ECG008B-G
Product Name DC - 4000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - 1066836 - Richardson RFPD
Specs
Frequency Range 0.0 to 6000 MHz
Maximum Gain 15.5 dB
Output Power 13.4 dBm
View Details
RF Amplifiers - 2312-QPL3050SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 14000 MHz
View Details
RF Amplifiers - 2312-QPA8801SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 17.5 dB
View Details