Qorvo 1.7 - 4.2 GHz Dual-Channel Switch LNA Module QPB9348

Description
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR. The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures.
Request a Quote Datasheet
Description
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR. The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.7 - 4.2 GHz Dual-Channel Switch LNA Module - QPB9348 - Qorvo
Greensboro, NC, United States
1.7 - 4.2 GHz Dual-Channel Switch LNA Module
QPB9348
1.7 - 4.2 GHz Dual-Channel Switch LNA Module QPB9348
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module. The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR. The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures.

The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration. Power down capability for the LNAs can be controlled with shut-down pins on the module.

The QPB9348 can be operated across the 1.7 - 4.2 GHz range. It provides 1.2 dB noise figure at 3.5GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the pin-diode based switch supports input RF power signals of up to 10W average power assuming 9 dB PAR.

The QPB9348 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications
configured for TDD-based MIMO architectures.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9348
Product Name 1.7 - 4.2 GHz Dual-Channel Switch LNA Module
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1700 to 4200 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 6 GHz (C Band) Ultra Low Noise Amplifier - CMD283C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-CMD317C4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 24000 MHz
View Details
RF & MW Power Amplifier - 1055866 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 24000 MHz
Maximum Gain 18 dB
View Details
RF Amplifiers - 2312-QPA3055P-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3500 MHz
View Details