Qorvo 5 - 700 MHz, 25 dB Balanced Return Path Amplifier QPB8896

Description
The QPB8896 is a GaAs pHEMT RF balanced amplifier IC operating as return path amplifier capable of supporting Full Duplex (FDX) and DOCSIS 3.1 applications. This IC is designed to provide a low noise, high gain option for 5 - 700 MHz interface using a 5 V power supply to provide lower overall power dissipation. QPB8896 is packaged in convenient SOIC8 package and features an externally adjustable bias control.
Request a Quote Datasheet
Description
The QPB8896 is a GaAs pHEMT RF balanced amplifier IC operating as return path amplifier capable of supporting Full Duplex (FDX) and DOCSIS 3.1 applications. This IC is designed to provide a low noise, high gain option for 5 - 700 MHz interface using a 5 V power supply to provide lower overall power dissipation. QPB8896 is packaged in convenient SOIC8 package and features an externally adjustable bias control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 700 MHz, 25 dB Balanced Return Path Amplifier - QPB8896 - Qorvo
Greensboro, NC, United States
5 - 700 MHz, 25 dB Balanced Return Path Amplifier
QPB8896
5 - 700 MHz, 25 dB Balanced Return Path Amplifier QPB8896
The QPB8896 is a GaAs pHEMT RF balanced amplifier IC operating as return path amplifier capable of supporting Full Duplex (FDX) and DOCSIS 3.1 applications. This IC is designed to provide a low noise, high gain option for 5 - 700 MHz interface using a 5 V power supply to provide lower overall power dissipation. QPB8896 is packaged in convenient SOIC8 package and features an externally adjustable bias control.

The QPB8896 is a GaAs pHEMT RF balanced amplifier IC operating as return path amplifier capable of supporting Full Duplex (FDX) and DOCSIS 3.1 applications. This IC is designed to provide a low noise, high gain option for 5 - 700 MHz interface using a 5 V power supply to provide lower overall power dissipation. QPB8896 is packaged in convenient SOIC8 package and features an externally adjustable bias control.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB8896
Product Name 5 - 700 MHz, 25 dB Balanced Return Path Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 700 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2628TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 22000 to 31500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPA1022TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details
45 - 1218 MHz, 22.8 dB GaAs / GaN Power Doubler Hybrid Amplifier - QPA3230 - Qorvo
Specs
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 22.8 dB
View Details