Qorvo RF Amplifiers - NLB-300 NLB-300

Description
Manufacturer: RF Micro Devices Win Source Part Number: 337772-NLB-300 Packaging: Reel - TR Frequency: 0Hz to 10GHz Gain: 8.5db to 8.9dB @ 6GHz to 10GHz Noise Figure: 4.9dB @ 3GHz P1dB: 14.1dBm (25.7mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 337772-NLB-300 Packaging: Reel - TR Frequency: 0Hz to 10GHz Gain: 8.5db to 8.9dB @ 6GHz to 10GHz Noise Figure: 4.9dB @ 3GHz P1dB: 14.1dBm (25.7mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - NLB-300
337772-NLB-300
RF Amplifiers - NLB-300 337772-NLB-300
Manufacturer: RF Micro Devices Win Source Part Number: 337772-NLB-300 Packaging: Reel - TR Frequency: 0Hz to 10GHz Gain: 8.5db to 8.9dB @ 6GHz to 10GHz Noise Figure: 4.9dB @ 3GHz P1dB: 14.1dBm (25.7mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 337772-NLB-300
Packaging: Reel - TR
Frequency: 0Hz to 10GHz
Gain: 8.5db to 8.9dB @ 6GHz to 10GHz
Noise Figure: 4.9dB @ 3GHz
P1dB: 14.1dBm (25.7mW) @ 6GHz
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-Micro-X
Supply Voltage - Operating: 3.6 V to 4.2 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 337772-NLB-300
Product Name RF Amplifiers - NLB-300
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
Maximum Gain 8.5 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 2312-QPB8858SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 2150 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-2151+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 2150 MHz
Minimum Gain 0.4000 dB
View Details
3 suppliers