Qorvo 2-18 GHz Wideband GaN SSPA Driver QPB0618J

Description
The QPB0618J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 - 18 GHz with a saturated output power of 45 dBm (32 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications. Planar multistage driver module for use with existing Spatium platforms operating in the 2 - 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally progarmmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector. The QPB0618J includes a DC enable function that can switch off the MMIC amplifiers to put the unit in low power consumption state. Users can use this mode for RF pulsing operation.
Request a Quote Datasheet
Description
The QPB0618J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 - 18 GHz with a saturated output power of 45 dBm (32 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications. Planar multistage driver module for use with existing Spatium platforms operating in the 2 - 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally progarmmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector. The QPB0618J includes a DC enable function that can switch off the MMIC amplifiers to put the unit in low power consumption state. Users can use this mode for RF pulsing operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-18 GHz Wideband GaN SSPA Driver - QPB0618J - Qorvo
Greensboro, NC, United States
2-18 GHz Wideband GaN SSPA Driver
QPB0618J
2-18 GHz Wideband GaN SSPA Driver QPB0618J
The QPB0618J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 - 18 GHz with a saturated output power of 45 dBm (32 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications. Planar multistage driver module for use with existing Spatium platforms operating in the 2 - 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally progarmmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector. The QPB0618J includes a DC enable function that can switch off the MMIC amplifiers to put the unit in low power consumption state. Users can use this mode for RF pulsing operation.

The QPB0618J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 - 18 GHz with a saturated output power of 45 dBm (32 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications.

Planar multistage driver module for use with existing Spatium platforms operating in the 2 - 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally progarmmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector.

The QPB0618J includes a DC enable function that can switch off the MMIC amplifiers to put the unit in low power consumption state. Users can use this mode for RF pulsing operation.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB0618J
Product Name 2-18 GHz Wideband GaN SSPA Driver
Applications Military / Defense; Radar Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9426TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
RF Amplifiers - 2312-QPB8857SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
RF Amplifiers - 2312-QPA9842TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2700 to 3800 MHz
View Details
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6208Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details