Qorvo 2 - 18 GHz Wideband GaN SSPA Driver QPB0220J

Description
The QPB0220J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 – 18 GHz with a saturated output power of 39 - 42 dBm (8 - 16 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications. Planar multistage driver module for use with existing Spatium platforms operating in the 2 – 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally programmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector.
Request a Quote Datasheet
Description
The QPB0220J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 – 18 GHz with a saturated output power of 39 - 42 dBm (8 - 16 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications. Planar multistage driver module for use with existing Spatium platforms operating in the 2 – 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally programmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 18 GHz Wideband GaN SSPA Driver - QPB0220J - Qorvo
Greensboro, NC, United States
2 - 18 GHz Wideband GaN SSPA Driver
QPB0220J
2 - 18 GHz Wideband GaN SSPA Driver QPB0220J
The QPB0220J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 – 18 GHz with a saturated output power of 39 - 42 dBm (8 - 16 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications. Planar multistage driver module for use with existing Spatium platforms operating in the 2 – 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally programmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector.

The QPB0220J is a solid state driver amplifier based on GaN MMIC technology, with an operating range of 2 – 18 GHz with a saturated output power of 39 - 42 dBm (8 - 16 Watts). Its compact size and weight allow it to be used to drive a number of Spatium power amplifiers in microwave high power transmitters for EW and radar applications.

Planar multistage driver module for use with existing Spatium platforms operating in the 2 – 18 GHz frequency band. A variable attenuator in conjunction with a temperature sensor compensates for variation in gain over the operating temperature range. Gate bias and variable attenuator settings are digitally programmable using non-volatile I2C digital potentiometers. RF input and output are via SMA connectors. DC and control interface is provided via a Micro D-Sub connector.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB0220J
Product Name 2 - 18 GHz Wideband GaN SSPA Driver
Applications Military / Defense; Radar Systems
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers - 2312-QPL1843SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
20 - 45 GHz (K, Ka, U Band) Driver Amplifier - CMD293 - Qorvo
Specs
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 20000 to 45000 MHz
View Details
RF Amplifiers - 2312-QPM0106-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 6000 MHz
View Details