Qorvo RF Amplifiers - RF3189 RF3189

Description
Manufacturer: RF Micro Devices Win Source Part Number: 210748-RF3189 Packaging: Bulk Test Frequency: 850MHz Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz Gain: 34.5dB RF Type: EDGE, GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Supply Voltage - Operating: 3.2 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 210748-RF3189 Packaging: Bulk Test Frequency: 850MHz Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz Gain: 34.5dB RF Type: EDGE, GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Supply Voltage - Operating: 3.2 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3189
210748-RF3189
RF Amplifiers - RF3189 210748-RF3189
Manufacturer: RF Micro Devices Win Source Part Number: 210748-RF3189 Packaging: Bulk Test Frequency: 850MHz Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz Gain: 34.5dB RF Type: EDGE, GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Supply Voltage - Operating: 3.2 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 210748-RF3189
Packaging: Bulk
Test Frequency: 850MHz
Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz
Gain: 34.5dB
RF Type: EDGE, GSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: Module
Supply Voltage - Operating: 3.2 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 210748-RF3189
Product Name RF Amplifiers - RF3189
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1818TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details