Qorvo 2500 - 2700 MHz, 0.5 Watt High Linearity Small Cell Power Amplifier QPA9426

Description
Qorvo's QPA9426 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits. The amplifier provides 34 dB gain over the 2.5 - 2.7 GHz frequency range and can be utilized without the need of linearization circuitry such as DPD. It is able to achieve −47 dBc ACLR at +27 dBm output power using 20 MHz LTE signal (9.5 dB PAR). The QPA9426 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The product is bias adjustable allowing the amplifier’s power consumption to be optimized and is available in a 7 x 7 mm surface mount package. The QPA9426 is targeted for small cell or enterprise Femtocell basestation applications, distributed antenna systems (DAS), repeaters, and/or booster amplifiers.
Request a Quote Datasheet
Description
Qorvo's QPA9426 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits. The amplifier provides 34 dB gain over the 2.5 - 2.7 GHz frequency range and can be utilized without the need of linearization circuitry such as DPD. It is able to achieve −47 dBc ACLR at +27 dBm output power using 20 MHz LTE signal (9.5 dB PAR). The QPA9426 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The product is bias adjustable allowing the amplifier’s power consumption to be optimized and is available in a 7 x 7 mm surface mount package. The QPA9426 is targeted for small cell or enterprise Femtocell basestation applications, distributed antenna systems (DAS), repeaters, and/or booster amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500 - 2700 MHz, 0.5 Watt High Linearity Small Cell Power Amplifier - QPA9426 - Qorvo
Greensboro, NC, United States
2500 - 2700 MHz, 0.5 Watt High Linearity Small Cell Power Amplifier
QPA9426
2500 - 2700 MHz, 0.5 Watt High Linearity Small Cell Power Amplifier QPA9426
Qorvo's QPA9426 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits. The amplifier provides 34 dB gain over the 2.5 - 2.7 GHz frequency range and can be utilized without the need of linearization circuitry such as DPD. It is able to achieve −47 dBc ACLR at +27 dBm output power using 20 MHz LTE signal (9.5 dB PAR). The QPA9426 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The product is bias adjustable allowing the amplifier’s power consumption to be optimized and is available in a 7 x 7 mm surface mount package. The QPA9426 is targeted for small cell or enterprise Femtocell basestation applications, distributed antenna systems (DAS), repeaters, and/or booster amplifiers.

Qorvo's QPA9426 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits. The amplifier provides 34 dB gain over the 2.5 - 2.7 GHz frequency range and can be utilized without the need of linearization circuitry such as DPD. It is able to achieve −47 dBc ACLR at +27 dBm output power using 20 MHz LTE signal (9.5 dB PAR). The QPA9426 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The product is bias adjustable allowing the amplifier’s power consumption to be optimized and is available in a 7 x 7 mm surface mount package.

The QPA9426 is targeted for small cell or enterprise Femtocell basestation applications, distributed antenna systems (DAS), repeaters, and/or booster amplifiers.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA9426
Product Name 2500 - 2700 MHz, 0.5 Watt High Linearity Small Cell Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2500 to 2700 MHz
Minimum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low-Noise Flat-Gain LNA - QPL9503 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-QPA0812TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
18 - 40 GHz Wideband GaN SSPA - QPB1840N - Qorvo
Specs
Applications Military / Defense; Radar Systems
Frequency Range 18000 to 40000 MHz
Operating Voltage 18 volts
View Details
2 suppliers
RF Amplifiers - 2312-QPD1425LS2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details