Qorvo 2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier QPL6208Q

Description
The QPL6208Q is a high linearity, ultra-low noise, gain block amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2332 MHz, the amplifier typically provides + 37dBm OIP3. The amplifier does not require any negative supplies for operation and can be biased from positive supply rails from 3.3 to 5 V. The device is housed in a lead- free/green/RoHS-comp liant industrystandard 2.0 x 2.0 mm package.
Request a Quote Datasheet
Description
The QPL6208Q is a high linearity, ultra-low noise, gain block amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2332 MHz, the amplifier typically provides + 37dBm OIP3. The amplifier does not require any negative supplies for operation and can be biased from positive supply rails from 3.3 to 5 V. The device is housed in a lead- free/green/RoHS-comp liant industrystandard 2.0 x 2.0 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6208Q - Qorvo
Greensboro, NC, United States
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier
QPL6208Q
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier QPL6208Q
The QPL6208Q is a high linearity, ultra-low noise, gain block amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2332 MHz, the amplifier typically provides + 37dBm OIP3. The amplifier does not require any negative supplies for operation and can be biased from positive supply rails from 3.3 to 5 V. The device is housed in a lead- free/green/RoHS-comp liant industrystandard 2.0 x 2.0 mm package.

The QPL6208Q is a high linearity, ultra-low noise, gain block amplifier in a small 2.0 x 2.0 mm surface-mount package. At 2332 MHz, the amplifier typically provides + 37dBm OIP3. The amplifier does not require any negative supplies for operation and can be biased from positive supply rails from 3.3 to 5 V. The device is housed in a lead- free/green/RoHS-compliant industrystandard 2.0 x 2.0 mm package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL6208Q
Product Name 2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier - QPB9011 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details
RF Amplifiers - 2312-QPA1019TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4500 to 7000 MHz
View Details
RF Amplifiers - 2312-QPA2609TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7000 to 14000 MHz
View Details
2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6202Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details