Qorvo High Linearity 0.5 Watt Small Cell Power Amplifier QPA9421

Description
The TQP9421 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits, suitable for small cell base station applications. The TQP9421 provides 30 dB gain and +27 dBm linear power over the 2.11 - 2.17 GHz frequency range. This amplifier is able to achieve −50 dBc ACLR at +27 dBm output power using 20 MHz LTE signal. The TQP9421 integrates two high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier’s power consumption to be optimized. The TQP9421 is available in a 7 x 7 mm surface mount package.
Request a Quote Datasheet
Description
The TQP9421 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits, suitable for small cell base station applications. The TQP9421 provides 30 dB gain and +27 dBm linear power over the 2.11 - 2.17 GHz frequency range. This amplifier is able to achieve −50 dBc ACLR at +27 dBm output power using 20 MHz LTE signal. The TQP9421 integrates two high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier’s power consumption to be optimized. The TQP9421 is available in a 7 x 7 mm surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Linearity 0.5 Watt Small Cell Power Amplifier - QPA9421 - Qorvo
Greensboro, NC, United States
High Linearity 0.5 Watt Small Cell Power Amplifier
QPA9421
High Linearity 0.5 Watt Small Cell Power Amplifier QPA9421
The TQP9421 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits, suitable for small cell base station applications. The TQP9421 provides 30 dB gain and +27 dBm linear power over the 2.11 - 2.17 GHz frequency range. This amplifier is able to achieve −50 dBc ACLR at +27 dBm output power using 20 MHz LTE signal. The TQP9421 integrates two high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier’s power consumption to be optimized. The TQP9421 is available in a 7 x 7 mm surface mount package.

The TQP9421 is a high-linearity two-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature control circuits, suitable for small cell base station applications. The TQP9421 provides 30 dB gain and +27 dBm linear power over the 2.11 - 2.17 GHz frequency range. This amplifier is able to achieve −50 dBc ACLR at +27 dBm output power using 20 MHz LTE signal. The TQP9421 integrates two high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier’s power consumption to be optimized. The TQP9421 is available in a 7 x 7 mm surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA9421
Product Name High Linearity 0.5 Watt Small Cell Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2110 to 2170 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

34 - 36 GHz, 250 Watt Spatium GaN Solid State Power Amplifier (SSPA) - QPB1111 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
Frequency Range 34000 to 36000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-CMD249P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 2312-QPL8831SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - 2312-QPA2933TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3300 MHz
View Details