Qorvo RF Amplifiers QPA8801SR

Description
45-1218MHZ, 11DB GAIN PUSH PULL
Request a Quote Datasheet
Description
45-1218MHZ, 11DB GAIN PUSH PULL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA8801SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA8801SRTR-ND
RF Amplifiers 2312-QPA8801SRTR-ND
45-1218MHZ, 11DB GAIN PUSH PULL

45-1218MHZ, 11DB GAIN PUSH PULL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA8801SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-18000-47-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG503-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
4-45 GHz Broadband Driver Amplifier - AMM-10859PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details