Qorvo 17 - 22 GHz GaAs Low Noise Amplifier QPA2626

Description
Qorvo's QPA2626 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 17 - 22 GHz, the QPA2626 provides 25 dB small signal gain and P1dB of 20 dBm, while supporting a noise figure of 1.3 dB and IM3 levels of -55 dBc (at Pout=0 dBm/tone). Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2626 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2626 high performance and ease of handling makes it ideal for satellite and point to point communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's QPA2626 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 17 - 22 GHz, the QPA2626 provides 25 dB small signal gain and P1dB of 20 dBm, while supporting a noise figure of 1.3 dB and IM3 levels of -55 dBc (at Pout=0 dBm/tone). Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2626 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2626 high performance and ease of handling makes it ideal for satellite and point to point communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 - 22 GHz GaAs Low Noise Amplifier - QPA2626 - Qorvo
Greensboro, NC, United States
17 - 22 GHz GaAs Low Noise Amplifier
QPA2626
17 - 22 GHz GaAs Low Noise Amplifier QPA2626
Qorvo's QPA2626 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 17 - 22 GHz, the QPA2626 provides 25 dB small signal gain and P1dB of 20 dBm, while supporting a noise figure of 1.3 dB and IM3 levels of -55 dBc (at Pout=0 dBm/tone). Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2626 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. The QPA2626 high performance and ease of handling makes it ideal for satellite and point to point communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.

Qorvo's QPA2626 is a packaged, high-performance, low noise amplifier fabricated on Qorvo's production 90nm pHEMT (QPHT09) process. Covering 17 - 22 GHz, the QPA2626 provides 25 dB small signal gain and P1dB of 20 dBm, while supporting a noise figure of 1.3 dB and IM3 levels of -55 dBc (at Pout=0 dBm/tone).

Packaged in a small 4 mm x 4 mm plastic overmold QFN, the QPA2626 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration.

The QPA2626 high performance and ease of handling makes it ideal for satellite and point to point communication systems.

Lead-free and RoHS compliant.

Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA2626
Product Name 17 - 22 GHz GaAs Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
Frequency Range 17000 to 22000 MHz
Minimum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz 20 Watt GaN Amplifier - QPA2966D - Qorvo
Specs
Applications Radar Systems
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - 2312-QPL1840SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
6 - 20 GHz Low Noise Amplifier - CMD316 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers