Qorvo RF Amplifiers QPA2513

Description
3.1-3.5 GHZ,125W,50V GAN ON SIC
Request a Quote Datasheet
Description
3.1-3.5 GHZ,125W,50V GAN ON SIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2513-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA2513-ND
RF Amplifiers 2312-QPA2513-ND
3.1-3.5 GHZ,125W,50V GAN ON SIC

3.1-3.5 GHZ,125W,50V GAN ON SIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2513-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz
Minimum Gain 33.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD201P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF and Wireless - RF Amplifiers - BGB717L7ESDE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 76 to 108 MHz
Minimum Gain ? to 12 dB
Maximum Gain 12 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details