Qorvo RF Amplifiers QPA1111

Description
30W X-BAND MMIC PA
Request a Quote Datasheet
Description
30W X-BAND MMIC PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1111-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1111-ND
RF Amplifiers 2312-QPA1111-ND
30W X-BAND MMIC PA

30W X-BAND MMIC PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1111-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers
mmW Power Amplifier - 1010440 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 13000 to 17000 MHz
Maximum Gain 25 dB
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details