Qorvo RF Amplifiers QPA1003D

Description
1-8 GHZ, 10 W GAN PA
Request a Quote Datasheet
Description
1-8 GHZ, 10 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1003D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1003D-ND
RF Amplifiers 2312-QPA1003D-ND
1-8 GHZ, 10 W GAN PA

1-8 GHZ, 10 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1003D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 8000 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPA5368TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details