Qorvo DC - 55 GHz Medium Power Amplifier QPA0009D

Description
Qorvo's QPA0009D is a broadband MMIC medium power distributed amplifier (MPA). The MPA in die form operates over the DC to 55 GHz bandwidth. The QPA0009D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband amplifier delivers 11dB of gain with a corresponding output 1dB compression point of +18dBm and OIP3 of +31dBm at 30GHz. The QPA0009D is a 50 Ohm matched design and is the perfect alternative to costly hybrid amplifiers.
Request a Quote
Description
Qorvo's QPA0009D is a broadband MMIC medium power distributed amplifier (MPA). The MPA in die form operates over the DC to 55 GHz bandwidth. The QPA0009D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband amplifier delivers 11dB of gain with a corresponding output 1dB compression point of +18dBm and OIP3 of +31dBm at 30GHz. The QPA0009D is a 50 Ohm matched design and is the perfect alternative to costly hybrid amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC - 55 GHz Medium Power Amplifier - QPA0009D - Qorvo
Greensboro, NC, United States
DC - 55 GHz Medium Power Amplifier
QPA0009D
DC - 55 GHz Medium Power Amplifier QPA0009D
Qorvo's QPA0009D is a broadband MMIC medium power distributed amplifier (MPA). The MPA in die form operates over the DC to 55 GHz bandwidth. The QPA0009D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband amplifier delivers 11dB of gain with a corresponding output 1dB compression point of +18dBm and OIP3 of +31dBm at 30GHz. The QPA0009D is a 50 Ohm matched design and is the perfect alternative to costly hybrid amplifiers.

Qorvo's QPA0009D is a broadband MMIC medium power distributed amplifier (MPA). The MPA in die form operates over the DC to 55 GHz bandwidth. The QPA0009D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband amplifier delivers 11dB of gain with a corresponding output 1dB compression point of +18dBm and OIP3 of +31dBm at 30GHz. The QPA0009D is a 50 Ohm matched design and is the perfect alternative to costly hybrid amplifiers.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA0009D
Product Name DC - 55 GHz Medium Power Amplifier
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range ? to 55000 MHz
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA8840TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
DC - 3000 MHz Cascadable Gain Block - AG603-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
0.4 - 1.0 GHz Dual Channel Rx Digital Variable Gain Amplifier - QPB9350 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 0.4000 to 1 MHz
View Details