Qorvo RF Amplifiers QPA8840TR13

Description
1.8GHZ 12 V POWER DOUBLER MMIC 2
Request a Quote Datasheet
Description
1.8GHZ 12 V POWER DOUBLER MMIC 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA8840TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 12 V POWER DOUBLER MMIC 2

1.8GHZ 12 V POWER DOUBLER MMIC 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA8840TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0017-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers
Low Noise Amplifier Systems - NLAS-1000-18000-55-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 55 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details