Qorvo 5G Power Amplifier Duplexer Module (PAMiD) QM75041

Description
The Qorvo® QM75041 is a highly integrated Sub-6GHz PAMiD compliant to 5G-NR standards focused on Best-in-class 5G performance and ease-of-use (EOU) for platforms targeting advanced RF, including flagship/premium smartphones and data devices. The module consists of a High Band PA, Filter, directional coupler and TxRx Switch for TDD operation. The QM75041 supports Average Power Tracking (APT) PC2 power targets as well as Envelope Tracking (ET) up to 5.2 Vdc. The QM75041 is packaged in a RoHS-compliant,30 pin, 3mm x 5mm x 0.70mm lead less package.
Request a Quote Datasheet
Description
The Qorvo® QM75041 is a highly integrated Sub-6GHz PAMiD compliant to 5G-NR standards focused on Best-in-class 5G performance and ease-of-use (EOU) for platforms targeting advanced RF, including flagship/premium smartphones and data devices. The module consists of a High Band PA, Filter, directional coupler and TxRx Switch for TDD operation. The QM75041 supports Average Power Tracking (APT) PC2 power targets as well as Envelope Tracking (ET) up to 5.2 Vdc. The QM75041 is packaged in a RoHS-compliant,30 pin, 3mm x 5mm x 0.70mm lead less package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5G Power Amplifier Duplexer Module (PAMiD) - QM75041 - Qorvo
Greensboro, NC, United States
5G Power Amplifier Duplexer Module (PAMiD)
QM75041
5G Power Amplifier Duplexer Module (PAMiD) QM75041
The Qorvo® QM75041 is a highly integrated Sub-6GHz PAMiD compliant to 5G-NR standards focused on Best-in-class 5G performance and ease-of-use (EOU) for platforms targeting advanced RF, including flagship/premium smartphones and data devices. The module consists of a High Band PA, Filter, directional coupler and TxRx Switch for TDD operation. The QM75041 supports Average Power Tracking (APT) PC2 power targets as well as Envelope Tracking (ET) up to 5.2 Vdc. The QM75041 is packaged in a RoHS-compliant,30 pin, 3mm x 5mm x 0.70mm lead less package.

The Qorvo® QM75041 is a highly integrated Sub-6GHz PAMiD compliant to 5G-NR standards focused on Best-in-class 5G performance and ease-of-use (EOU) for platforms targeting advanced RF, including flagship/premium smartphones and data devices.

The module consists of a High Band PA, Filter, directional coupler and TxRx Switch for TDD operation.

The QM75041 supports Average Power Tracking (APT) PC2 power targets as well as Envelope Tracking (ET) up to 5.2 Vdc.

The QM75041 is packaged in a RoHS-compliant,30 pin, 3mm x 5mm x 0.70mm lead less package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QM75041
Product Name 5G Power Amplifier Duplexer Module (PAMiD)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0023TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-CMD169P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 2312-QPL9096TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, TDD
Frequency Range 1700 to 2700 MHz
View Details
RF Amplifiers - 2312-QPA9121TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 5000 MHz
View Details