Qorvo 6 GHz Wi-Fi 7 High Power Front End Module QPF4609E

Description
The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
Request a Quote Datasheet
Description
The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi 7 High Power Front End Module
QPF4609E
6 GHz Wi-Fi 7 High Power Front End Module QPF4609E
The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4609E
Product Name 6 GHz Wi-Fi 7 High Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4568 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module - QPF4207 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details