Qorvo GNSS, 2.4 GHz Wi-Fi, and 5G Wi-Fi Antennaplexer QM28007

Description
The QM28007 is part of Qorvo's family of antennaplexers using patented technology to meet the high performance expectations of insertion loss and rejection for GNSS and WLAN systems under all operating conditions. The QM28007 is a compact filter module designed to meet the strict requirements of out of band attenuation while optimizing for insertion loss of GNSS, 2.4G WLAN and 5G WLAN from 1559.05 MHz - 1605.89 MHz, 2403 MHz - 2481 MHz, and 5150 MHz - 5925 MHz. The QM28007 uses common module packaging techniques to achieve a compact 1.8mm x 1.4mm footprint.
Request a Quote Datasheet
Description
The QM28007 is part of Qorvo's family of antennaplexers using patented technology to meet the high performance expectations of insertion loss and rejection for GNSS and WLAN systems under all operating conditions. The QM28007 is a compact filter module designed to meet the strict requirements of out of band attenuation while optimizing for insertion loss of GNSS, 2.4G WLAN and 5G WLAN from 1559.05 MHz - 1605.89 MHz, 2403 MHz - 2481 MHz, and 5150 MHz - 5925 MHz. The QM28007 uses common module packaging techniques to achieve a compact 1.8mm x 1.4mm footprint.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GNSS, 2.4 GHz Wi-Fi, and 5G Wi-Fi Antennaplexer - QM28007 - Qorvo
Greensboro, NC, United States
GNSS, 2.4 GHz Wi-Fi, and 5G Wi-Fi Antennaplexer
QM28007
GNSS, 2.4 GHz Wi-Fi, and 5G Wi-Fi Antennaplexer QM28007
The QM28007 is part of Qorvo's family of antennaplexers using patented technology to meet the high performance expectations of insertion loss and rejection for GNSS and WLAN systems under all operating conditions. The QM28007 is a compact filter module designed to meet the strict requirements of out of band attenuation while optimizing for insertion loss of GNSS, 2.4G WLAN and 5G WLAN from 1559.05 MHz - 1605.89 MHz, 2403 MHz - 2481 MHz, and 5150 MHz - 5925 MHz. The QM28007 uses common module packaging techniques to achieve a compact 1.8mm x 1.4mm footprint.

The QM28007 is part of Qorvo's family of antennaplexers using patented technology to meet the high performance expectations of insertion loss and rejection for GNSS and WLAN systems under all operating conditions.

The QM28007 is a compact filter module designed to meet the strict requirements of out of band attenuation while optimizing for insertion loss of GNSS, 2.4G WLAN and 5G WLAN from 1559.05 MHz - 1605.89 MHz, 2403 MHz - 2481 MHz, and 5150 MHz - 5925 MHz.

The QM28007 uses common module packaging techniques to achieve a compact 1.8mm x 1.4mm footprint.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number QM28007
Product Name GNSS, 2.4 GHz Wi-Fi, and 5G Wi-Fi Antennaplexer
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Band LTE 1 BAW Duplexer - QPQ1282 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
View Details
Band 13 Automotive AEC-Q Grade 3 Duplexer - QPQ1013Q - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1 to 1.4 dB
View Details
RF Multiplexers - 2312-QPQ6108TR7TR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9 to 9.5 dB
View Details
B25+B66 BAW Multiplexer - QPQ1035Q - Qorvo
Specs
Package Type Surface Mount
Insertion Loss 1.8 to 2.2 dB
RX (Low) 1710 to 2200 MHz
View Details