Qorvo DC - 6000 MHz Cascadable Gain Block ECG004B-G

Description
Qorvo's ECG004B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG004B-G typically provides 16 dB of gain, +28 dBm Output IP3, and +13.5 dBm P1dB. The ECG004B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lowcost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG004B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet
Description
Qorvo's ECG004B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG004B-G typically provides 16 dB of gain, +28 dBm Output IP3, and +13.5 dBm P1dB. The ECG004B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lowcost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG004B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - ECG004B-G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
ECG004B-G
DC - 6000 MHz Cascadable Gain Block ECG004B-G
Qorvo's ECG004B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG004B-G typically provides 16 dB of gain, +28 dBm Output IP3, and +13.5 dBm P1dB. The ECG004B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lowcost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG004B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Qorvo's ECG004B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG004B-G typically provides 16 dB of gain, +28 dBm Output IP3, and +13.5 dBm P1dB.

The ECG004B-G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in a lowcost, surface-mountable lead-free / green / RoHS-compliant SOT-89 package. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG004B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number ECG004B-G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA8801SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
400 - 2300 MHz, 2 Watt Linear Amplifier - AH312-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2300 MHz
Output Power 33 dBm
View Details
RF Amplifiers - 2312-QPB8958TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
RF Amplifiers - 2312-QPA2628D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 25000 to 31000 MHz
View Details