Qorvo RF Amplifiers - RF2314TR7 RF2314TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062485-RF2314TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 150MHz to 2.5GHz Gain: 11dB to 14dB Noise Figure: 1.4dB P1dB: -2dBm (0.6mW) to 1dBm (1.3mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: SOT-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 9mA to 16mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062485-RF2314TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 150MHz to 2.5GHz Gain: 11dB to 14dB Noise Figure: 1.4dB P1dB: -2dBm (0.6mW) to 1dBm (1.3mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: SOT-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 9mA to 16mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2314TR7
062485-RF2314TR7
RF Amplifiers - RF2314TR7 062485-RF2314TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062485-RF2314TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 150MHz to 2.5GHz Gain: 11dB to 14dB Noise Figure: 1.4dB P1dB: -2dBm (0.6mW) to 1dBm (1.3mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: SOT-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 9mA to 16mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062485-RF2314TR7
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 150MHz to 2.5GHz
Gain: 11dB to 14dB
Noise Figure: 1.4dB
P1dB: -2dBm (0.6mW) to 1dBm (1.3mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 9mA to 16mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062485-RF2314TR7
Product Name RF Amplifiers - RF2314TR7
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 11 to 14 dB
Maximum Gain 11 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details