Qorvo DC - 6000 MHz Cascadable Gain Block ECG002B-G

Description
Qorvo's ECG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002B-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The ECG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-89 package. It is also available in a SOT-86 package as the ECG002C-G and a SOT-363 package as the ECG002F-G. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the ECG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote
Description
Qorvo's ECG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002B-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The ECG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-89 package. It is also available in a SOT-86 package as the ECG002C-G and a SOT-363 package as the ECG002F-G. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the ECG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - ECG002B-G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
ECG002B-G
DC - 6000 MHz Cascadable Gain Block ECG002B-G
Qorvo's ECG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002B-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The ECG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-89 package. It is also available in a SOT-86 package as the ECG002C-G and a SOT-363 package as the ECG002F-G. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the ECG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Qorvo's ECG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002B-G typically provides 20 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB.

The ECG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / green / RoHS-compliant SOT-89 package. It is also available in a SOT-86 package as the ECG002C-G and a SOT-363 package as the ECG002F-G. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the ECG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number ECG002B-G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Switch LNA Module - QPB9320 - Qorvo
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-QPA1314T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 300 to 3000 MHz
Minimum Gain 11 to 12.5 dB
View Details
RF Amplifiers - 2312-QPA2962TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 20000 MHz
View Details