Qorvo Ultra-Wideband (UWB) Module Arduino Shield DWM3000EVB

Description
Qorvo's DWM3000EVB is an Arduino form factor compatible shield designed for the evaluation of the DWM3000 ultra-wideband (UWB) module for use in a scalable real time location system (RTLS). This Arduino shield can be used with the customer's choice of microcontroller. The Arduino shield form factor is supported by many MCU vendors including STMicroelectronics, Nordic Semiconductor and more. The DWM3000EVB is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices. The DWM3000EVB is interoperable with the Apple U1 & U2 chip. DWM3000EVB was formerly known as DWS3000.
Request a Quote
Description
Qorvo's DWM3000EVB is an Arduino form factor compatible shield designed for the evaluation of the DWM3000 ultra-wideband (UWB) module for use in a scalable real time location system (RTLS). This Arduino shield can be used with the customer's choice of microcontroller. The Arduino shield form factor is supported by many MCU vendors including STMicroelectronics, Nordic Semiconductor and more. The DWM3000EVB is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices. The DWM3000EVB is interoperable with the Apple U1 & U2 chip. DWM3000EVB was formerly known as DWS3000.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qorvo DWM3000EVB is an Arduino-compatible shield designed for evaluating the DWM3000 ultra-wideband (UWB) module. It features the Qorvo DW3110 UWB IC and a ceramic UWB antenna, providing a flexible platform for integration with various microcontrollers from vendors such as ST Microelectronics and Nordic Semiconductor. The shield includes an onboard 3V3 DC-DC converter and offers accessible module pins via Arduino connectors. It also has a 2.54 mm jumper for power supply selection and current consumption measurements. Example firmware is available for development on STM32 and Nordic platforms. This evaluation board is suitable for general-purpose hardware development in UWB real-time location systems (RTLS).

Datasheet Summary
Powered by GS/AI

The Qorvo DWM3000EVB is an Arduino-compatible shield designed for evaluating the DWM3000 ultra-wideband (UWB) module. It features the Qorvo DW3110 UWB IC and a ceramic UWB antenna, providing a flexible platform for integration with various microcontrollers from vendors such as ST Microelectronics and Nordic Semiconductor. The shield includes an onboard 3V3 DC-DC converter and offers accessible module pins via Arduino connectors. It also has a 2.54 mm jumper for power supply selection and current consumption measurements. Example firmware is available for development on STM32 and Nordic platforms. This evaluation board is suitable for general-purpose hardware development in UWB real-time location systems (RTLS).

Suppliers

Company
Product
Description
Supplier Links
Ultra-Wideband (UWB) Module Arduino Shield - DWM3000EVB - Qorvo
Greensboro, NC, United States
Ultra-Wideband (UWB) Module Arduino Shield
DWM3000EVB
Ultra-Wideband (UWB) Module Arduino Shield DWM3000EVB
Qorvo's DWM3000EVB is an Arduino form factor compatible shield designed for the evaluation of the DWM3000 ultra-wideband (UWB) module for use in a scalable real time location system (RTLS). This Arduino shield can be used with the customer's choice of microcontroller. The Arduino shield form factor is supported by many MCU vendors including STMicroelectronics, Nordic Semiconductor and more. The DWM3000EVB is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices. The DWM3000EVB is interoperable with the Apple U1 & U2 chip. DWM3000EVB was formerly known as DWS3000.

Qorvo's DWM3000EVB is an Arduino form factor compatible shield designed for the evaluation of the DWM3000 ultra-wideband (UWB) module for use in a scalable real time location system (RTLS).

This Arduino shield can be used with the customer's choice of microcontroller. The Arduino shield form factor is supported by many MCU vendors including STMicroelectronics, Nordic Semiconductor and more.

The DWM3000EVB is designed to be compliant to the FiRa™ PHY and MAC specifications enabling interoperability with other FiRa™ compliant devices.

The DWM3000EVB is interoperable with the Apple U1 & U2 chip.

DWM3000EVB was formerly known as DWS3000.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number DWM3000EVB
Product Name Ultra-Wideband (UWB) Module Arduino Shield
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2402 to 2472 MHz
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4568 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5925 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details