Qorvo RF Amplifiers QPA9908TR13

Description
850-960 MHZ 4W EFFICIENT SMALLCE
Request a Quote Datasheet
Description
850-960 MHZ 4W EFFICIENT SMALLCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9908TR13CT-ND - DigiKey
Thief River Falls, MN, United States
850-960 MHZ 4W EFFICIENT SMALLCE

850-960 MHZ 4W EFFICIENT SMALLCE

Buy Now Datasheet
RF Amplifiers - 2312-QPA9908TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
850-960 MHZ 4W EFFICIENT SMALLCE

850-960 MHZ 4W EFFICIENT SMALLCE

Buy Now Datasheet
RF Amplifiers - 2312-QPA9908TR13TR-ND - DigiKey
Thief River Falls, MN, United States
850-960 MHZ 4W EFFICIENT SMALLCE

850-960 MHZ 4W EFFICIENT SMALLCE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9908TR13CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 850 to 960 MHz
Minimum Gain 32.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 11 to 14 dB
View Details
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Low Noise Amplifiers - NLA-100-20000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 20000 MHz
Minimum Gain 25 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details