Qorvo DC - 40 GHz Low Phase Noise Amplifier CMD327

Description
Qorvo's CMD327 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 20 GHz the device delivers 11.1 dB of gain, has a saturated output power of +21.4 dBm, and has a noise figure of 4.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD327 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD327 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD327 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 20 GHz the device delivers 11.1 dB of gain, has a saturated output power of +21.4 dBm, and has a noise figure of 4.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD327 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD327 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 40 GHz Low Phase Noise Amplifier - CMD327 - Qorvo
Greensboro, NC, United States
DC - 40 GHz Low Phase Noise Amplifier
CMD327
DC - 40 GHz Low Phase Noise Amplifier CMD327
Qorvo's CMD327 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 20 GHz the device delivers 11.1 dB of gain, has a saturated output power of +21.4 dBm, and has a noise figure of 4.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD327 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD327 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD327 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 20 GHz the device delivers 11.1 dB of gain, has a saturated output power of +21.4 dBm, and has a noise figure of 4.5 dB. Also, with an input signal of 6 GHz, the amplifier has a very low additive phase noise of -165 dBc/Hz at 10 kHz offset. The CMD327 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD327 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD327
Product Name DC - 40 GHz Low Phase Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 11 GHz, 25 Watt GaN Power Amplifier - QPA1011 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPC7330TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA2611-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - 2312-QPA0524TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 24250 to 26500 MHz
View Details