Qorvo DC - 20 GHz (S, C, X, Ku and K-band) Distributed Amplifier CMD311P34

Description
Qorvo's CMD311P34 is wideband GaAs MMIC distributed amplifier housed in a leadless 3x4 mm plastic surface mount package. The amplifier operates from DC to 20 GHz and delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 2.5 dB at 10 GHz. The CMD311P34 is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD311P34 is wideband GaAs MMIC distributed amplifier housed in a leadless 3x4 mm plastic surface mount package. The amplifier operates from DC to 20 GHz and delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 2.5 dB at 10 GHz. The CMD311P34 is a 50 ohm matched design which eliminates the need for RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 20 GHz (S, C, X, Ku and K-band) Distributed Amplifier - CMD311P34 - Qorvo
Greensboro, NC, United States
DC - 20 GHz (S, C, X, Ku and K-band) Distributed Amplifier
CMD311P34
DC - 20 GHz (S, C, X, Ku and K-band) Distributed Amplifier CMD311P34
Qorvo's CMD311P34 is wideband GaAs MMIC distributed amplifier housed in a leadless 3x4 mm plastic surface mount package. The amplifier operates from DC to 20 GHz and delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 2.5 dB at 10 GHz. The CMD311P34 is a 50 ohm matched design which eliminates the need for RF port matching.

Qorvo's CMD311P34 is wideband GaAs MMIC distributed amplifier housed in a leadless 3x4 mm plastic surface mount package. The amplifier operates from DC to 20 GHz and delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +11 dBm and noise figure of 2.5 dB at 10 GHz. The CMD311P34 is a 50 ohm matched design which eliminates the need for RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD311P34
Product Name DC - 20 GHz (S, C, X, Ku and K-band) Distributed Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1003MHz Rf Amplifier - 860-QPA3248 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
2 - 20 GHz (S, C, X, Ku, K Band) Broad Range Distributed Amplifier - CMD238 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Commercial; Military
View Details
2 suppliers
54 - 1794 MHz, 23 dB Gain, 24 V, 12.5 W CATV Hybrid Power Doubler - QPA3312 - Qorvo
Specs
Device Type Power Operational Amplifiers; Video / Wideband Amplifiers
Package Type SOT-115J
View Details