Qorvo 2 - 20 GHz (C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC CMD233

Description
Qorvo's CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz (C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC - CMD233 - Qorvo
Greensboro, NC, United States
2 - 20 GHz (C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC
CMD233
2 - 20 GHz (C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC CMD233
Qorvo's CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection.

Qorvo's CMD233 is a wideband RF / Microwave GaAs MMIC distributed low noise amplifier ideally suited for military, space, and communications systems where small size and low noise figure are needed over a wide bandwidth. At 10 GHz the device delivers greater than 9 dB of gain with a corresponding noise figure of 4.5 dB and an output 1 dB compression point of +20.5 dBm. The CMD233 LNA is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD233 amplifier MMIC also offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet
20 GHz Rf Amplifier - 860-CMD233 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 GHz Rf Amplifier
860-CMD233
20 GHz Rf Amplifier 860-CMD233
RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD233 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD233 can be used for catalog matching and distributor lookup.

RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD233 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD233 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD233 860-CMD233
Product Name 2 - 20 GHz (C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC 20 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4000MHz 3V Rf Amplifier - 860-QPA2363CTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3 volts
Package Type Reel
View Details
1000MHz Rf Amplifier - 860-D10040200GTH - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 24 volts
Package Type Bulk
View Details
3V Rf Amplifier - 860-RF7221 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 volts
Package Type Bulk
View Details
QFN Rf Amplifier - 860-RF3861SR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube/Rail
View Details