Qorvo 2.7GHz Rf Amplifier QPA9426TR13

Description
RF Amplifier 2.5-2.7GHz Gain 34dB PAE 14% Product overview: QPA9426TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9426TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 2.5-2.7GHz Gain 34dB PAE 14% Product overview: QPA9426TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9426TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7GHz Rf Amplifier - 860-QPA9426TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7GHz Rf Amplifier
860-QPA9426TR13
2.7GHz Rf Amplifier 860-QPA9426TR13
RF Amplifier 2.5-2.7GHz Gain 34dB PAE 14% Product overview: QPA9426TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9426TR13 can be used for catalog matching and distributor lookup.

RF Amplifier 2.5-2.7GHz Gain 34dB PAE 14% Product overview: QPA9426TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9426TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-QPA9426TR13
Product Name 2.7GHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3606BG - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 0.1000 MHz
View Details
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2413465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details