Qorvo 17 - 25 GHz (Ku, K Band) Low Noise Amplifier CMD298

Description
Qorvo's CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 - 25 GHz (Ku, K Band) Low Noise Amplifier - CMD298 - Qorvo
Greensboro, NC, United States
17 - 25 GHz (Ku, K Band) Low Noise Amplifier
CMD298
17 - 25 GHz (Ku, K Band) Low Noise Amplifier CMD298
Qorvo's CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD298 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers greater than 27 dB of gain with a corresponding noise figure of 1.4 dB and output 1 dB compression point of +8 dBm. The CMD298 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD298 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD298
Product Name 17 - 25 GHz (Ku, K Band) Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 17000 to 25000 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-NBB-312-T1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details
2300 - 2700 MHz, 0.25 Watt Balanced Amplifier - QPA9807 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details
RF Amplifiers - 2312-QPA9424TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
View Details
47 - 1000 MHz 34 dB CATV Push Pull Amplifier - QPB8958 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 47 to 1000 MHz
Minimum Gain 34 dB
View Details