Qorvo DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch CMD273P3

Description
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.
Request a Quote Datasheet
Description
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Greensboro, NC, United States
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch
CMD273P3
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch CMD273P3
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.

Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control voltage logic lines of 0/+5 V.

Supplier's Site Datasheet
RF Switches - 2312-CMD273P3TR-ND - DigiKey
Thief River Falls, MN, United States
DC-12 GHZ DPDT

DC-12 GHZ DPDT

Buy Now Datasheet
RF Switches - 2312-CMD273P3DKR-ND - DigiKey
Thief River Falls, MN, United States
DC-12 GHZ DPDT

DC-12 GHZ DPDT

Buy Now Datasheet
RF Switches - 2312-CMD273P3CT-ND - DigiKey
Thief River Falls, MN, United States
DC-12 GHZ DPDT

DC-12 GHZ DPDT

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Switches RF Switches
Product Number CMD273P3 2312-CMD273P3TR-ND
Product Name DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch RF Switches
Package Type Plastic QFN Surface Mount; 16-VFQFN Exposed Pad
Frequency Range ? to 12000 MHz 0.0 to 12000 MHz
Insertion Loss 1.7 dB 1.9 dB
Isolation 42 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS4302-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 27000 to 46000 MHz
Insertion Loss 1.3 dB
View Details
RF Switches - 2312-QPC1031D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF Switches - 2312-QM12112TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details
RF and Microwave Switch - 1026861 - Richardson RFPD
Specs
Package Type Die
Frequency Range 75000 to 80000 MHz
Insertion Loss 2.5 dB
View Details