Qorvo 2 - 22 GHz Driver Amplifier QPA0012D

Description
Qorvo's QPA0012D is a broadband MMIC low noise distributed amplifier with AGC via the control gate. The LNA in die form operates over the 2 to 22 GHz bandwidth. The QPA0012D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 11 dB of flat gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 3 dB. The QPA0012D is a 50 Ohm matched design incorporating on chip dc bias choke and blocking capacitors. The QPA0012D amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet
Description
Qorvo's QPA0012D is a broadband MMIC low noise distributed amplifier with AGC via the control gate. The LNA in die form operates over the 2 to 22 GHz bandwidth. The QPA0012D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 11 dB of flat gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 3 dB. The QPA0012D is a 50 Ohm matched design incorporating on chip dc bias choke and blocking capacitors. The QPA0012D amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 22 GHz Driver Amplifier - QPA0012D - Qorvo
Greensboro, NC, United States
2 - 22 GHz Driver Amplifier
QPA0012D
2 - 22 GHz Driver Amplifier QPA0012D
Qorvo's QPA0012D is a broadband MMIC low noise distributed amplifier with AGC via the control gate. The LNA in die form operates over the 2 to 22 GHz bandwidth. The QPA0012D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 11 dB of flat gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 3 dB. The QPA0012D is a 50 Ohm matched design incorporating on chip dc bias choke and blocking capacitors. The QPA0012D amplifier is the perfect alternative to costly hybrid amplifiers.

Qorvo's QPA0012D is a broadband MMIC low noise distributed amplifier with AGC via the control gate. The LNA in die form operates over the 2 to 22 GHz bandwidth. The QPA0012D is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 11 dB of flat gain with a corresponding output 1 dB compression point of +18 dBm and a noise figure of 3 dB. The QPA0012D is a 50 Ohm matched design incorporating on chip dc bias choke and blocking capacitors. The QPA0012D amplifier is the perfect alternative to costly hybrid amplifiers.

Supplier's Site Datasheet
RF Amplifiers - 2312-QPA0012D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA0012D-ND
RF Amplifiers 2312-QPA0012D-ND
2-20GHZ LOW NOISE DISTRIBUTED AM

2-20GHZ LOW NOISE DISTRIBUTED AM

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number QPA0012D 2312-QPA0012D-ND
Product Name 2 - 22 GHz Driver Amplifier RF Amplifiers
RoHS Compliant RoHS
Frequency Range 2000 to 22000 MHz 2000 to 22000 MHz
Output Power 18 dBm 18 dBm
Package Type Surface Mount Die
Operating Voltage 6 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB1840N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
2.3 - 5.0 GHz, 0.5 Watt Driver Amplifier - QPA9122 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 5000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
1805 - 2400 MHz, 0.4 Watt Linear Amplifier - QPA9801 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1805 to 2400 MHz
Output Power 26.4 dBm
View Details