Qorvo DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC CMD204C3

Description
Qorvo's CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.
Request a Quote Datasheet
Description
Qorvo's CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204C3 - Qorvo
Greensboro, NC, United States
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC
CMD204C3
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC CMD204C3
Qorvo's CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Qorvo's CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD204C3
Product Name DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Reflective Switch - TGS2353-2-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type QFN
View Details
5 -3000 MHz SPST High Isolation Absorptive Switch - QPC4270 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 3 volts
View Details
75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details