Qorvo DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC CMD204

Description
Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Greensboro, NC, United States
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC
CMD204
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC CMD204
Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.

Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD204
Product Name DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch - TGS2355 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type Die
View Details
0.15 - 2.8 GHz, 50 Watt, High Power GaN SP3T Switch - QPC1006 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Package Type QFN
View Details