Qorvo 26 - 45 GHz (K, Ka, Q Band) Fundamental Mixer CMD181

Description
Qorvo's CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26 - 45 GHz (K, Ka, Q Band) Fundamental Mixer - CMD181 - Qorvo
Greensboro, NC, United States
26 - 45 GHz (K, Ka, Q Band) Fundamental Mixer
CMD181
26 - 45 GHz (K, Ka, Q Band) Fundamental Mixer CMD181
Qorvo's CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD181 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 26 and 45 GHz. The CMD181 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD181 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Mixers
Product Number CMD181
Product Name 26 - 45 GHz (K, Ka, Q Band) Fundamental Mixer
Package Type Die
LO Power 17 dBm
Intercept Point (IP3) 22 dBm
Mixer Type Fundamental
RF 26000 to 45000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers
11 - 21 GHz Fundamental Mixer - CMD178 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
2 suppliers
Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details