Qorvo's CMD132P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD132P3 is ideally suited for microwave radios and C and X band applications where small size and low power consumption are critical design requirements. The broadband device delivers greater than 20 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD132P3 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD132P3 amplifier is the perfect alternative to costly hybrid amplifiers.
| Qorvo | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | CMD132P3 |
| Product Name | 5-11 GHz (C, X Band) Low Noise Amplifier MMIC |
| Standards and Certifications | RoHS |