Qorvo 5-11 GHz (C, X Band) Low Noise Amplifier MMIC CMD229P4

Description
Qorvo's CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-11 GHz (C, X Band) Low Noise Amplifier MMIC - CMD229P4 - Qorvo
Greensboro, NC, United States
5-11 GHz (C, X Band) Low Noise Amplifier MMIC
CMD229P4
5-11 GHz (C, X Band) Low Noise Amplifier MMIC CMD229P4
Qorvo's CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Qorvo's CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and C and X band applications where high gain, low noise figure, and low power consumption are critical design requirements. The broadband device delivers 26 dB of gain with a corresponding output 1 dB compression point of +13 dBm and a noise figure of 1.5 dB. The CMD229P4 LNA MMIC is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD229P4
Product Name 5-11 GHz (C, X Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

38 GHz 4W Rf Amplifier - 860-QPA2225D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
40 GHz 10W Rf Amplifier - 860-QPA2640D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
0.6 - 5 GHz High Linearity Pre-Driver - QPA9442 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMT Laminate
View Details