QPA4003TR7 is a Ka-band GaN power amplifier for satellite communications and 5G infrastructure, operating from 26.5 to 29.5 GHz with a saturated output power of 37 dBm (5 W) and 22% power-added efficiency at 16 dBm input. It is housed in a 5.0 x 5.0 x 1.621 mm laminate package, fully matched to 50 ohms, and biased at 20 V with 580 mA drain current. The device is RoHS compliant, lead-free, and rated for operation from −40 to +85 °C.
RF Amplifier 27.5-28.35GHz 5G Amplifier 6W Product overview: QPA4003TR7 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.35GHz, 6W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 28.35GHz, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA4003TR7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 860-QPA4003TR7 |
| Product Name | 28.35GHz 6W Rf Amplifier |
| Standards | RoHS |